Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J470AR

Description
Win Source Part Number: 1381988-EEE-FK0J470A R Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 pcs Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Impedance: 700 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-FK Ripple Current @ Low Frequency: 104 mA @ 120 Hz Ripple Current @ High Frequency: 160 mA @ 100 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381988-EEE-FK0J470A R Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 pcs Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Impedance: 700 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-FK Ripple Current @ Low Frequency: 104 mA @ 120 Hz Ripple Current @ High Frequency: 160 mA @ 100 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1381988-EEE-FK0J470AR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1381988-EEE-FK0J470AR
Capacitors - Aluminum Electrolytic Capacitors 1381988-EEE-FK0J470AR
Win Source Part Number: 1381988-EEE-FK0J470A R Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 pcs Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Impedance: 700 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEE-FK Ripple Current @ Low Frequency: 104 mA @ 120 Hz Ripple Current @ High Frequency: 160 mA @ 100 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381988-EEE-FK0J470AR
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Size / Dimension: 0.197" Dia (5.00mm)
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000 pcs
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Impedance: 700 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 104 mA @ 120 Hz
Ripple Current @ High Frequency: 160 mA @ 100 kHz
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
58-EEE-FK0J470AR
SMD 47uF 6.3V Capacitor 58-EEE-FK0J470AR
47uF 6.3V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FK0J470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J470AR can be used for catalog matching and distributor lookup.

47uF 6.3V 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FK0J470AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J470AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J470AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J470AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J470AR
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1381988-EEE-FK0J470AR 58-EEE-FK0J470AR EEE-FK0J470AR
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 47uF 6.3V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C652U100AC1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers