3300uF 6.3V Aluminum Electrolytic Capacitor, 1.1A, 105C, SMD Product overview: EEE-FK0J332AQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3300uF, 6.3V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3300uF, 6.3V, 1.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J332AQ can be used for catalog matching and distributor lookup.
CAP ALUM 3300UF 20% 6.3V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FK0J332AQ | EEE-FK0J332AQ | 53W3661 | 49W4662 |
| Product Name | SMD 3300uF 6.3V 1.1A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3300Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 3300Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |