Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J182SL

Description
CAP ALUM 1800UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 1800UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J182SL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J182SL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J182SL
CAP ALUM 1800UF 20% 6.3V SMD

CAP ALUM 1800UF 20% 6.3V SMD

Supplier's Site
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6528
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6528
CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6529
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6529
CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK0J182SL 77AH6528
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers