Panasonic SMD 1500uF 6.3V 850mA Capacitor EEE-FK0J152AP

Description
Aluminum Electrolytic Capacitor 1500uF 6.3V 20% SMD 850mA 105C Product overview: EEE-FK0J152AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J152AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor 1500uF 6.3V 20% SMD 850mA 105C Product overview: EEE-FK0J152AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J152AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1500uF 6.3V 850mA Capacitor
58-EEE-FK0J152AP
SMD 1500uF 6.3V 850mA Capacitor 58-EEE-FK0J152AP
Aluminum Electrolytic Capacitor 1500uF 6.3V 20% SMD 850mA 105C Product overview: EEE-FK0J152AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J152AP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 1500uF 6.3V 20% SMD 850mA 105C Product overview: EEE-FK0J152AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK0J152AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J152AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J152AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J152AP
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 12M9823 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
12M9823
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 12M9823
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6914 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6914
Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6914
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK0J152AP EEE-FK0J152AP 12M9823 97W6914
Product Name SMD 1500uF 6.3V 850mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 1500Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details