Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J152AL

Description
CAP ALUM 1500UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J152AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J152AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J152AL
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6524
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6524
CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Diameter:10mm RoHS Compliant: Yes

CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6525
Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6525
CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Diameter:10mm RoHS Compliant: Yes

CAP, 1500UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK0J152AL 77AH6524
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details