Panasonic Connectors, Interconnects - Terminals - Ring Connectors EEE-FK0J151SR

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Ring Connectors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Ring Connectors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
Connectors, Interconnects - Terminals - Ring Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Ring Connectors Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Ring Connectors
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Surface Mount Land Size: 0.512" L x 0.512" W (13.00mm x 13.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details