CAP ALUM 10000UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors - SMD 6.3VDC 10000uF 20% 18x16.5mm AEC-Q200
CAP ALUM 10000UF 20% 6.3V SMD
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK0J103SM | EEE-FK0J103SM | 590-EEE-FK0J103SM |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | CAP ALUM 10000UF 20% 6.3V SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | ||
| Features | Polarized |