CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 6.3VDC 100uF 20% Anti-Vibe AEC-Q200
CAP ALUM 100UF 20% 6.3V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6595 | EEE-FK0J101AV | EEE-FK0J101AV |
| Product Name | Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 100 microF | 100 microF | |
| WVDC | 6.3 volts | 6.3 volts |