Panasonic Aluminum Capacitors - EEE-FC1V221P EEE-FC1V221P

Description
Manufacturer: Panasonic Win Source Part Number: 870130-EEE-FC1V221P Series: FC Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFC1V221P, PCE4026CT, PCE4026TR, Q2970347E, PCE4026DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870130-EEE-FC1V221P Series: FC Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFC1V221P, PCE4026CT, PCE4026TR, Q2970347E, PCE4026DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FC1V221P - 870130-EEE-FC1V221P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FC1V221P
870130-EEE-FC1V221P
Aluminum Capacitors - EEE-FC1V221P 870130-EEE-FC1V221P
Manufacturer: Panasonic Win Source Part Number: 870130-EEE-FC1V221P Series: FC Operating Temperature Range: -40°C ~ 105°C Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFC1V221P, PCE4026CT, PCE4026TR, Q2970347E, PCE4026DKR

Manufacturer: Panasonic
Win Source Part Number: 870130-EEE-FC1V221P
Series: FC
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFC1V221P, PCE4026CT, PCE4026TR, Q2970347E, PCE4026DKR

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 35V Capacitor
58-EEE-FC1V221P
SMD 220uF 35V Capacitor 58-EEE-FC1V221P
220uF 35V 20% Aluminum Electrolytic Capacitor SMD 105C Product overview: EEE-FC1V221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC1V221P can be used for catalog matching and distributor lookup.

220uF 35V 20% Aluminum Electrolytic Capacitor SMD 105C Product overview: EEE-FC1V221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC1V221P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FC1V221P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FC1V221P
Capacitors - Aluminum Electrolytic Capacitors EEE-FC1V221P
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site
CAP ALUM 220UF 20% 35V SMD - 590-EEE-FC1V221P - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 35V SMD
590-EEE-FC1V221P
CAP ALUM 220UF 20% 35V SMD 590-EEE-FC1V221P
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4646 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4646
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4646
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3652 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
53W3652
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic 53W3652
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870130-EEE-FC1V221P 58-EEE-FC1V221P EEE-FC1V221P 590-EEE-FC1V221P 49W4646 53W3652
Product Name Aluminum Capacitors - EEE-FC1V221P SMD 220uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 220UF 20% 35V SMD Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers