Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FC1H330P

Description
CAP ALUM 33UF 20% 50V SMD
Datasheet
Description
CAP ALUM 33UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FC1H330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FC1H330P
Capacitors - Aluminum Electrolytic Capacitors EEE-FC1H330P
CAP ALUM 33UF 20% 50V SMD

CAP ALUM 33UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 91K9621 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
91K9621
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 91K9621
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6905 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6905
Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6905
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FC1H330P 91K9621
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details