Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Capacitance Tolerance:± 20%; Product Diameter:6.3mm; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25AC8823 |
| Product Name | Capacitor Case / Package Panasonic |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |
| Capacitance Range | 10 microF |