Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FC1C101P

Description
Win Source Part Number: 1338937-EEE-FC1C101P Category: Capacitors - Aluminum Electrolytic Capacitors Series: FC Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.244" (6.20mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 400 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FC Product Status: Not For New Designs Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1338937-EEE-FC1C101P Category: Capacitors - Aluminum Electrolytic Capacitors Series: FC Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.244" (6.20mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 400 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FC Product Status: Not For New Designs Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1338937-EEE-FC1C101P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338937-EEE-FC1C101P
Capacitors - Aluminum Electrolytic Capacitors 1338937-EEE-FC1C101P
Win Source Part Number: 1338937-EEE-FC1C101P Category: Capacitors - Aluminum Electrolytic Capacitors Series: FC Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.244" (6.20mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Impedance: 400 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FC Product Status: Not For New Designs Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz Ripple Current @ High Frequency: 230 mA @ 100 kHz

Win Source Part Number: 1338937-EEE-FC1C101P
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FC
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.244" (6.20mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Impedance: 400 mOhms
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FC
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz
Ripple Current @ High Frequency: 230 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
58-EEE-FC1C101P
SMD 100uF 16V Capacitor 58-EEE-FC1C101P
100uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, 400mR ESR, SMD Product overview: EEE-FC1C101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC1C101P can be used for catalog matching and distributor lookup.

100uF 16V 20% Aluminum Electrolytic Capacitor, 105°C, 400mR ESR, SMD Product overview: EEE-FC1C101P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC1C101P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FC1C101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FC1C101P
Capacitors - Aluminum Electrolytic Capacitors EEE-FC1C101P
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site
CAP ALUM 100UF 20% 16V SMD - 590-EEE-FC1C101P - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 16V SMD
590-EEE-FC1C101P
CAP ALUM 100UF 20% 16V SMD 590-EEE-FC1C101P
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1338937-EEE-FC1C101P 58-EEE-FC1C101P EEE-FC1C101P 590-EEE-FC1C101P
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 100UF 20% 16V SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers