Panasonic Aluminum Capacitors - EEE-2AA330P EEE-2AA330P

Description
Manufacturer: Panasonic Win Source Part Number: 917855-EEE-2AA330P Series: S Operating Temperature Range: -40°C ~ 85°C Features: 33 µF 100 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE2AA330P, Q3207234, PCE3969DKR, PCE3969TR, PCE3969CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917855-EEE-2AA330P Series: S Operating Temperature Range: -40°C ~ 85°C Features: 33 µF 100 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE2AA330P, Q3207234, PCE3969DKR, PCE3969TR, PCE3969CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-2AA330P - 917855-EEE-2AA330P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-2AA330P
917855-EEE-2AA330P
Aluminum Capacitors - EEE-2AA330P 917855-EEE-2AA330P
Manufacturer: Panasonic Win Source Part Number: 917855-EEE-2AA330P Series: S Operating Temperature Range: -40°C ~ 85°C Features: 33 µF 100 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE2AA330P, Q3207234, PCE3969DKR, PCE3969TR, PCE3969CT

Manufacturer: Panasonic
Win Source Part Number: 917855-EEE-2AA330P
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: 33 µF 100 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE2AA330P, Q3207234, PCE3969DKR, PCE3969TR, PCE3969CT

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 100V Capacitor
58-EEE-2AA330P
SMD 33uF 100V Capacitor 58-EEE-2AA330P
33uF 100V 20% Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-2AA330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-2AA330P can be used for catalog matching and distributor lookup.

33uF 100V 20% Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-2AA330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-2AA330P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5183 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5183
Aluminum Electrolytic Capacitor, 33Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5183
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-2AA330P - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-2AA330P
Aluminum Electrolytic Capacitors EEE-2AA330P
CAP ALUM 33UF 20% 100V SMD

CAP ALUM 33UF 20% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 917855-EEE-2AA330P 58-EEE-2AA330P 49W5183 EEE-2AA330P
Product Name Aluminum Capacitors - EEE-2AA330P SMD 33uF 100V Capacitor Aluminum Electrolytic Capacitor, 33Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details