Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-2AA100P

Description
CAP ALUM 10UF 20% 100V SMD
Description
CAP ALUM 10UF 20% 100V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-2AA100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-2AA100P
Capacitors - Aluminum Electrolytic Capacitors EEE-2AA100P
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5178 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5178
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5178
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-2AA100P 49W5178
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details