CAP ALUM 4.7UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 35V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-1VA4R7NR | 53W3853 | 590-EEE-1VA4R7NR |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic | CAP ALUM 4.7UF 20% 35V SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized |