CAP ALUM 4.7UF 20% 35V SMD
CAP ALUM 4.7UF 20% 35V SMD
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEE-1VA4R7AR | EEE-1VA4R7AR |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |
| Technology | Single-Layer | Film Capacitors |
| Applications | Automotive; Automotive | Automotive |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |