Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-1HAR47SR

Description
CAP ALUM 0.47UF 20% 50V SMD
Datasheet
Description
CAP ALUM 0.47UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-1HAR47SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1HAR47SR
Capacitors - Aluminum Electrolytic Capacitors EEE-1HAR47SR
CAP ALUM 0.47UF 20% 50V SMD

CAP ALUM 0.47UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 0.47Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9434 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.47Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
96K9434
Aluminum Electrolytic Capacitor, 0.47Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 96K9434
ALUMINUM ELECTROLYTIC CAPACITOR, 0.47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-1HAR47SR 96K9434
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 0.47Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers