Panasonic SMD 47uF 50V Capacitor EEE-1HA470XAP

Description
47uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA470XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA470XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 50V Capacitor
58-EEE-1HA470XAP
SMD 47uF 50V Capacitor 58-EEE-1HA470XAP
47uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA470XAP can be used for catalog matching and distributor lookup.

47uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA470XAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331166-EEE-1HA470XAP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331166-EEE-1HA470XAP
Capacitors - Aluminum Electrolytic Capacitors 1331166-EEE-1HA470XAP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331166-EEE-1HA470XA P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE1HA470XAP,PCE4622 DKR,PCE4622TR,PCE462 2CT Base Product Number: EEE-1HA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 105 mA @ 120 Hz Ripple Current @ High Frequency: 178.5 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331166-EEE-1HA470XAP
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE1HA470XAP,PCE4622DKR,PCE4622TR,PCE4622CT
Base Product Number: EEE-1HA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 105 mA @ 120 Hz
Ripple Current @ High Frequency: 178.5 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1HA470XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1HA470XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-1HA470XAP
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-1HA470XAP 1331166-EEE-1HA470XAP EEE-1HA470XAP
Product Name SMD 47uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers