Al Lytic Cap, SMT VS Series, 85C Pb-Free RoHS Compliant: Yes
CAP ALUM 33UF 20% 50V SMD
CAP ALUM 33UF 20% 50V SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W5120 | EEE-1HA330P | EEE-1HA330P |
| Product Name | Al Lytic Cap, Smt Vs Series, 85C Pb-Free Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |
| Technology | Film Capacitors | Single-Layer |