Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-1HA2R2SR

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1124 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1124
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1124
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1HA2R2SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1HA2R2SR
Capacitors - Aluminum Electrolytic Capacitors EEE-1HA2R2SR
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 01X1124 EEE-1HA2R2SR
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers