Panasonic Capacitance Panasonic EEE-1HA2R2AR.

Description
Capacitance:2.2µF; Voltage(DC):50V; Polarity:Polar; Series Name:-; Capacitance Tolerance:± 20%; MSL:-; Product Range:- RoHS Compliant: Yes
Description
Capacitance:2.2µF; Voltage(DC):50V; Polarity:Polar; Series Name:-; Capacitance Tolerance:± 20%; MSL:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 60AC9004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
60AC9004
Capacitance Panasonic 60AC9004
Capacitance:2.2µF; Voltage(DC):50V; Polarity:Polar; Series Name:-; Capacitance Tolerance:± 20%; MSL:-; Product Range:- RoHS Compliant: Yes

Capacitance:2.2µF; Voltage(DC):50V; Polarity:Polar; Series Name:-; Capacitance Tolerance:± 20%; MSL:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC9004
Product Name Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers