Win Source Part Number: 1307306-EEE-1HA101UP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3917DKR,EEE1HA101
Base Product Number: EEE-1HA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 200 mA @ 120 Hz
Ripple Current @ High Frequency: 340 mA @ 10 kHz
100uF 50V 20% Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1HA101UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA101UP can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307306-EEE-1HA101UP | 58-EEE-1HA101UP | EEE-1HA101UP | 53W3816 | EEE-1HA101UP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 100uF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts |