Win Source Part Number: 1114843-EEE-1HA100WR
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): EEE-1HA100WR.; EEE1HA100WR; EEE1HA100WR.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3915DKR,EEE1HA100
Base Product Number: EEE-1HA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 27 mA @ 120 Hz
Ripple Current @ High Frequency: 45.9 mA @ 10 kHz
10uF 50V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEE-1HA100WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA100WR can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
CAP ALUM 10UF 20% 50V SMD
CAP ALUM 10UF 20% 50V SMD
CAP ALUM 10UF 20% 50V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1114843-EEE-1HA100WR | 58-EEE-1HA100WR | 53W3812 | EEE-1HA100WR | 590-EEE-1HA100WR | EEE-1HA100WR |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 10uF 50V Capacitor | Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | CAP ALUM 10UF 20% 50V SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |