Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331389-EEE-1HA100WA
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.197" Dia (5.00mm)
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE1HA100WAR,PCE4608
Base Product Number: EEE-1HA
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 27 mA @ 120 Hz
Ripple Current @ High Frequency: 45.9 mA @ 10 kHz
10uF 50V 20% Aluminum Electrolytic Cap, SMD, 85C, AEC-Q200 Product overview: EEE-1HA100WAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA100WAR can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1331389-EEE-1HA100WAR | 58-EEE-1HA100WAR | EEE-1HA100WAR | 53W3811 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive SMD 10uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |