ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
CAP ALUM 470UF 20% 25V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53W3804 | EEE-1EA471P | 590-EEE-1EA471P | EEE-1EA471P |
| Product Name | Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 470UF 20% 25V SMD | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |