Panasonic Ae Capacitor Case Panasonic EEE-1EA331UAP.

Description
AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; Polarity:Polar; Series Name:-; Product Diameter:8mm; Product Height:10.2mm; Capacitance Tolerance:± 20%; Product Length:-; Product Width:-; MSL:-; Diameter:8mm RoHS Compliant: Yes
Description
AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; Polarity:Polar; Series Name:-; Product Diameter:8mm; Product Height:10.2mm; Capacitance Tolerance:± 20%; Product Length:-; Product Width:-; MSL:-; Diameter:8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ae Capacitor Case Panasonic - 60AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Ae Capacitor Case Panasonic
60AC9003
Ae Capacitor Case Panasonic 60AC9003
AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; Polarity:Polar; Series Name:-; Product Diameter:8mm; Product Height:10.2mm; Capacitance Tolerance:± 20%; Product Length:-; Product Width:-; MSL:-; Diameter:8mm RoHS Compliant: Yes

AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; Polarity:Polar; Series Name:-; Product Diameter:8mm; Product Height:10.2mm; Capacitance Tolerance:± 20%; Product Length:-; Product Width:-; MSL:-; Diameter:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC9003
Product Name Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M100H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers