Panasonic SMD 330uF 25V 340mA Capacitor EEE-1EA331AP

Description
330uF 25V Al Electrolytic Cap, SMD, 340mA, 85C Product overview: EEE-1EA331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA331AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 25V Al Electrolytic Cap, SMD, 340mA, 85C Product overview: EEE-1EA331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA331AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 25V 340mA Capacitor
58-EEE-1EA331AP
SMD 330uF 25V 340mA Capacitor 58-EEE-1EA331AP
330uF 25V Al Electrolytic Cap, SMD, 340mA, 85C Product overview: EEE-1EA331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA331AP can be used for catalog matching and distributor lookup.

330uF 25V Al Electrolytic Cap, SMD, 340mA, 85C Product overview: EEE-1EA331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA331AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1038120-EEE-1EA331AP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1038120-EEE-1EA331AP
Capacitors - Aluminum Electrolytic Capacitors 1038120-EEE-1EA331AP
Win Source Part Number: 1038120-EEE-1EA331AP Category: Capacitors>Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EDK337M025A9PAA; EEE-TG1E331UP; ECA-1EM331; EEEHA1E331UP; UUR1E331MNL1GS; EMVA250ADA331MHA0G; UUX1E331MNL1GSEEE1EA 331AP; EEE1EA331AP.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEE1EA331AP,PCE4602D KR,PCE4602CT,PCE4602 TR Base Product Number: EEE-1EA Product Status: Not For New Designs Ripple Current @ Low Frequency: 340 mA @ 120 Hz Ripple Current @ High Frequency: 578 mA @ 10 kHz

Win Source Part Number: 1038120-EEE-1EA331AP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EDK337M025A9PAA; EEE-TG1E331UP; ECA-1EM331; EEEHA1E331UP; UUR1E331MNL1GS; EMVA250ADA331MHA0G; UUX1E331MNL1GSEEE1EA331AP; EEE1EA331AP.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEE1EA331AP,PCE4602DKR,PCE4602CT,PCE4602TR
Base Product Number: EEE-1EA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 340 mA @ 120 Hz
Ripple Current @ High Frequency: 578 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1EA331AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1EA331AP
Capacitors - Aluminum Electrolytic Capacitors EEE-1EA331AP
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-1EA331AP 1038120-EEE-1EA331AP EEE-1EA331AP
Product Name SMD 330uF 25V 340mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1733437 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details