Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328530-EEE-1EA101XP
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3898CT,PCE3898TR,
Base Product Number: EEE-1EA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 143 mA @ 120 Hz
Ripple Current @ High Frequency: 243.1 mA @ 10 kHz
100uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-1EA101XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA101XP can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Product Width:-RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 100uF 25V
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328530-EEE-1EA101XP | 58-EEE-1EA101XP | 53W3793 | 49W5068 | EEE-1EA101XP | EEE-1EA101XP | EEE-1EA101XP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 100uF 25V Capacitor | Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |