Panasonic Aluminum Electrolytic Capacitors EEE-1EA100WR

Description
CAP ALUM 10UF 20% 25V SMD
Datasheet
Description
CAP ALUM 10UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EEE-1EA100WR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-1EA100WR
Aluminum Electrolytic Capacitors EEE-1EA100WR
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1EA100WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1EA100WR
Capacitors - Aluminum Electrolytic Capacitors EEE-1EA100WR
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5062 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5062
Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5062
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-1EA100WR EEE-1EA100WR 49W5062
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Single-Layer
Applications Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details