10uF 16V 20% Radial Aluminum Electrolytic Capacitor SMD Product overview: EEE-1CS100SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CS100SR can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870127-EEE-1CS100SR
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 85°C
Package: Reel - TR
Package: Radial, Can - SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE1CS100SR, PCE3893CT, Q3410083A, PCE3893TR, PCE3893DKR
CAP ALUM 10UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:-; Product Length:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-1CS100SR | 870127-EEE-1CS100SR | EEE-1CS100SR | 53W3784 |
| Product Name | SMD 10uF 16V Capacitor | Aluminum Capacitors - EEE-1CS100SR | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF |