Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-1CA221XP

Description
Win Source Part Number: 1338407-EEE-1CA221XP Category: Capacitors - Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-1CA Product Status: Not For New Designs Ripple Current @ Low Frequency: 162 mA @ 120 Hz Ripple Current @ High Frequency: 275.4 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1338407-EEE-1CA221XP Category: Capacitors - Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-1CA Product Status: Not For New Designs Ripple Current @ Low Frequency: 162 mA @ 120 Hz Ripple Current @ High Frequency: 275.4 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1338407-EEE-1CA221XP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338407-EEE-1CA221XP
Capacitors - Aluminum Electrolytic Capacitors 1338407-EEE-1CA221XP
Win Source Part Number: 1338407-EEE-1CA221XP Category: Capacitors - Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-1CA Product Status: Not For New Designs Ripple Current @ Low Frequency: 162 mA @ 120 Hz Ripple Current @ High Frequency: 275.4 mA @ 10 kHz

Win Source Part Number: 1338407-EEE-1CA221XP
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-1CA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 162 mA @ 120 Hz
Ripple Current @ High Frequency: 275.4 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V Capacitor
58-EEE-1CA221XP
SMD 220uF 16V Capacitor 58-EEE-1CA221XP
220uF 16V 20% Radial Aluminum Electrolytic Capacitor, 85C, SMD Product overview: EEE-1CA221XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA221XP can be used for catalog matching and distributor lookup.

220uF 16V 20% Radial Aluminum Electrolytic Capacitor, 85C, SMD Product overview: EEE-1CA221XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA221XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1CA221XP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1CA221XP
Capacitors - Aluminum Electrolytic Capacitors EEE-1CA221XP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3772 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
53W3772
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 53W3772
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1338407-EEE-1CA221XP 58-EEE-1CA221XP EEE-1CA221XP 53W3772
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 220uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers