Manufacturer: Panasonic
Win Source Part Number: 917845-EEE-1CA220WAR
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4581DKR, EEE1CA220WAR, PCE4581TR, PCE4581CT
22uF 16V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1CA220WAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA220WAR can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 22UF, 16V, 20%, SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917845-EEE-1CA220WAR | 58-EEE-1CA220WAR | EEE-1CA220WAR | 49W5036 | 590-EEE-1CA220WAR |
| Product Name | Aluminum Capacitors - EEE-1CA220WAR | SMD 22uF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | CAPACITOR ALUM ELEC, 22UF, 16V, 20%, SMD |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | Surface Mount Technology; Surface Mount | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |