ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 16V SMD
CAP ALUM 100UF 20% 16V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53W3765 | EEE-1CA101WP | EEE-1CA101WP |
| Product Name | Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| WVDC | 16 volts | 16 volts | 16 volts |