Panasonic Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-1AA471UP.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 29AC5286 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
29AC5286
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 29AC5286
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5286
Product Name Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers