Panasonic Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic EEE-1AA470WR

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3758 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
53W3758
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic 53W3758
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic - 79AH1948 - Newark, An Avnet Company
Chicago, IL, United States
Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic
79AH1948
Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic 79AH1948
CAP 47UF 10VDC 20% 5 X 5.4MM SMD 43MA 1000 HR ROHS COMPLIANT: YES

CAP 47UF 10VDC 20% 5 X 5.4MM SMD 43MA 1000 HR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5022 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5022
Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5022
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-1AA470WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1AA470WR
Capacitors - Aluminum Electrolytic Capacitors EEE-1AA470WR
CAP ALUM 47UF 20% 10V SMD

CAP ALUM 47UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53W3758 79AH1948 EEE-1AA470WR
Product Name Aluminum Electrolytic Capacitor, 47Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Capacitance Range 47 microF 47 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details