Panasonic SMD 33UF 6.3V Capacitor EEE-0JA330WAR

Description
CAP ALUM 33UF 20% 6.3V SMD Product overview: EEE-0JA330WAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA330WAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 33UF 20% 6.3V SMD Product overview: EEE-0JA330WAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA330WAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 6.3V Capacitor
58-EEE-0JA330WAR
SMD 33UF 6.3V Capacitor 58-EEE-0JA330WAR
CAP ALUM 33UF 20% 6.3V SMD Product overview: EEE-0JA330WAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA330WAR can be used for catalog matching and distributor lookup.

CAP ALUM 33UF 20% 6.3V SMD Product overview: EEE-0JA330WAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA330WAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-0JA330WAR - 1005592-EEE-0JA330WAR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-0JA330WAR
1005592-EEE-0JA330WAR
Aluminum Capacitors - EEE-0JA330WAR 1005592-EEE-0JA330WAR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005592-EEE-0JA330WA R Packaging: Digi-Reel Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.213" (5.40mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 22mA @ 120Hz Ripple Current - High Frequency: 37.4mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005592-EEE-0JA330WAR
Packaging: Digi-Reel
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.213" (5.40mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 22mA @ 120Hz
Ripple Current - High Frequency: 37.4mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA330WAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA330WAR
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA330WAR
CAP ALUM 33UF 20% 6.3V SMD

CAP ALUM 33UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-0JA330WAR 1005592-EEE-0JA330WAR EEE-0JA330WAR
Product Name SMD 33UF 6.3V Capacitor Aluminum Capacitors - EEE-0JA330WAR Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers