Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-0JA220NR

Description
CAP ALUM 22UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 22UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA220NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA220NR
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA220NR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3736 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
53W3736
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 53W3736
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4987 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4987
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4987
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 22UF 20% 6.3V SMD - 590-EEE-0JA220NR - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 6.3V SMD
590-EEE-0JA220NR
CAP ALUM 22UF 20% 6.3V SMD 590-EEE-0JA220NR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-0JA220NR 53W3736 590-EEE-0JA220NR
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic CAP ALUM 22UF 20% 6.3V SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details