Panasonic SMD 1500uF 6.3V 750mA Capacitor EEE-0JA152UAP

Description
Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 10.2mm) SMD 750mA 1000h 85C T/R Product overview: EEE-0JA152UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA152UAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 10.2mm) SMD 750mA 1000h 85C T/R Product overview: EEE-0JA152UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA152UAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1500uF 6.3V 750mA Capacitor
58-EEE-0JA152UAP
SMD 1500uF 6.3V 750mA Capacitor 58-EEE-0JA152UAP
Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 10.2mm) SMD 750mA 1000h 85C T/R Product overview: EEE-0JA152UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA152UAP can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 10.2mm) SMD 750mA 1000h 85C T/R Product overview: EEE-0JA152UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA152UAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-0JA152UAP - 1005589-EEE-0JA152UAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-0JA152UAP
1005589-EEE-0JA152UAP
Aluminum Capacitors - EEE-0JA152UAP 1005589-EEE-0JA152UAP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005589-EEE-0JA152UA P Packaging: Cut Reel Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.402" (10.20mm) Mounting: SMD (SMT) Capacitance: 1500μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 750mA @ 120Hz Ripple Current - High Frequency: 1.275A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005589-EEE-0JA152UAP
Packaging: Cut Reel
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.402" (10.20mm)
Mounting: SMD (SMT)
Capacitance: 1500μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 750mA @ 120Hz
Ripple Current - High Frequency: 1.275A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA152UAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA152UAP
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA152UAP
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-0JA152UAP 1005589-EEE-0JA152UAP EEE-0JA152UAP
Product Name SMD 1500uF 6.3V 750mA Capacitor Aluminum Capacitors - EEE-0JA152UAP Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1713251 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details