Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-0JA101WR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331118-EEE-0JA101WR Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE0JA101WR,Q6353301 ,PCE3853CT,PCE3853TR ,PCE3853DKR Base Product Number: EEE-0JA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 47 mA @ 120 Hz Ripple Current @ High Frequency: 79.9 mA @ 10 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331118-EEE-0JA101WR Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE0JA101WR,Q6353301 ,PCE3853CT,PCE3853TR ,PCE3853DKR Base Product Number: EEE-0JA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 47 mA @ 120 Hz Ripple Current @ High Frequency: 79.9 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331118-EEE-0JA101WR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331118-EEE-0JA101WR
Capacitors - Aluminum Electrolytic Capacitors 1331118-EEE-0JA101WR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331118-EEE-0JA101WR Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE0JA101WR,Q6353301 ,PCE3853CT,PCE3853TR ,PCE3853DKR Base Product Number: EEE-0JA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 47 mA @ 120 Hz Ripple Current @ High Frequency: 79.9 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331118-EEE-0JA101WR
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.197" Dia (5.00mm)
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE0JA101WR,Q6353301,PCE3853CT,PCE3853TR,PCE3853DKR
Base Product Number: EEE-0JA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 47 mA @ 120 Hz
Ripple Current @ High Frequency: 79.9 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
58-EEE-0JA101WR
SMD 100uF 6.3V Capacitor 58-EEE-0JA101WR
100uF 6.3V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-0JA101WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA101WR can be used for catalog matching and distributor lookup.

100uF 6.3V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-0JA101WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JA101WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 100UF 20% 6.3V SMD - 590-EEE-0JA101WR - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 6.3V SMD
590-EEE-0JA101WR
CAP ALUM 100UF 20% 6.3V SMD 590-EEE-0JA101WR
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA101WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA101WR
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA101WR
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-0JA101WR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-0JA101WR
Aluminum Electrolytic Capacitors EEE-0JA101WR
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Ae Capacitor Case Panasonic - 53W3732 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Ae Capacitor Case Panasonic
53W3732
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Ae Capacitor Case Panasonic 53W3732
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:47mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:47mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331118-EEE-0JA101WR 58-EEE-0JA101WR 590-EEE-0JA101WR EEE-0JA101WR EEE-0JA101WR 53W3732
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 6.3V Capacitor CAP ALUM 100UF 20% 6.3V SMD Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Ae Capacitor Case Panasonic
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF750K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details