Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-0JA101SP

Description
CAP ALUM 100UF 20% 6.3V SMD
Description
CAP ALUM 100UF 20% 6.3V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JA101SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JA101SP
Capacitors - Aluminum Electrolytic Capacitors EEE-0JA101SP
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9423 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
96K9423
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 96K9423
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7081 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7081
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7081
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-0JA101SP 96K9423
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers