Panasonic SMD 220uF 4V 82mA Capacitor EEE-0GA221SP

Description
220uF 4V Aluminum Electrolytic Capacitor, 6.3x5.4mm SMD, 82mA Product overview: EEE-0GA221SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 82mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 82mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0GA221SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 4V Aluminum Electrolytic Capacitor, 6.3x5.4mm SMD, 82mA Product overview: EEE-0GA221SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 82mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 82mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0GA221SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 4V 82mA Capacitor
58-EEE-0GA221SP
SMD 220uF 4V 82mA Capacitor 58-EEE-0GA221SP
220uF 4V Aluminum Electrolytic Capacitor, 6.3x5.4mm SMD, 82mA Product overview: EEE-0GA221SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 82mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 82mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0GA221SP can be used for catalog matching and distributor lookup.

220uF 4V Aluminum Electrolytic Capacitor, 6.3x5.4mm SMD, 82mA Product overview: EEE-0GA221SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 82mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 82mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0GA221SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-0GA221SP - 917844-EEE-0GA221SP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-0GA221SP
917844-EEE-0GA221SP
Aluminum Capacitors - EEE-0GA221SP 917844-EEE-0GA221SP
Manufacturer: Panasonic Win Source Part Number: 917844-EEE-0GA221SP Series: S Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3848DKR, PCE3848CT, PCE3848TR, EEE0GA221SP

Manufacturer: Panasonic
Win Source Part Number: 917844-EEE-0GA221SP
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3848DKR, PCE3848CT, PCE3848TR, EEE0GA221SP

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 4V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 49W4972 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 4V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
49W4972
Aluminum Electrolytic Capacitor, 220Uf, 4V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 49W4972
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 4V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 4V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-0GA221SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0GA221SP
Capacitors - Aluminum Electrolytic Capacitors EEE-0GA221SP
CAP ALUM 220UF 20% 4V SMD

CAP ALUM 220UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-0GA221SP 917844-EEE-0GA221SP 49W4972 EEE-0GA221SP
Product Name SMD 220uF 4V 82mA Capacitor Aluminum Capacitors - EEE-0GA221SP Aluminum Electrolytic Capacitor, 220Uf, 4V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details