CAP, 1.5F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1.5F; Voltage Rating:5.5VDC; Capacitor Terminals:Radial Leaded; Product Range:SG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 85Y4694 |
| Product Name | Cap, 1.5F, 5.5V, Double Layer, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.50E6 microF |