DOUBLE LAYER CAPACITOR, 0.22F, 3.6V, RAD; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62W6862 |
| Product Name | Double Layer Capacitor, 0.22F, 3.6V, Rad; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |