Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056863-EECRG0V105HN
Termination: Radial
Voltage Rating: 3.6 V
Length: 6.5 mm
Voltage: 3.6 V
Orientation: Horizontal
Height - Seated (Max): 6.5024 mm
Mounting: SMD (SMT)
Capacitance: 1 F
Tolerance: 80 %
Leakage Current: 1 mA
ESR (Equivalent Series Resistance): 20 Ω
Dielectric Material: Gold
Height: 6.5 mm
Diameter: 19 mm
Categories: OEM Parts(C-E)
Case / Package: Radial
Alternative Parts (Cross-Reference): EECRG0V105HNEEC-RG0V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 19 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 3.6 V
REACH SVHC: No SVHC
Lead Pitch: 20 mm
Lead Diameter: 200 µm
Life (Hours): 2000 hours
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056863-EECRG0V105HN |
| Product Name | OEM Parts - OEM Parts (C - E) - EECRG0V105HN |