Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056862-EECRF0H105N
Termination: Radial
Voltage Rating: 5.5 V
Length: 9.5 mm
Voltage: 5.5 V
Orientation: Horizontal
Height - Seated (Max): 9.4996 mm
Mounting: SMD (SMT)
Capacitance: 1 F
Tolerance: 80 %
Leakage Current: 20 mA
Dielectric Material: Gold
Height: 9.5 mm
Diameter: 21.5 mm
Categories: OEM Parts(C-E)
Case / Package: Radial
Alternative Parts (Cross-Reference): EECF5R5H105; EEC-RG0V105V; EECRG0V105H; EDLRG105H3R6C; EDLRG105V3R6C; EDLF105B5R5CEEC-RF0H
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8532290040, 8532290040
Voltage Rating (DC): 5.5 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 500 µm
Life (Hours): 2000 hours
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056862-EECRF0H105N |
| Product Name | OEM Parts - OEM Parts (C - E) - EECRF0H105N |