Panasonic Through-Hole 5.5V Capacitor EEC-S5R5H155

Description
1.5F 5.5V Radial Through Hole Supercapacitor Product overview: EEC-S5R5H155 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H155 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5F 5.5V Radial Through Hole Supercapacitor Product overview: EEC-S5R5H155 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H155 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5.5V Capacitor
61-EEC-S5R5H155
Through-Hole 5.5V Capacitor 61-EEC-S5R5H155
1.5F 5.5V Radial Through Hole Supercapacitor Product overview: EEC-S5R5H155 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H155 can be used for catalog matching and distributor lookup.

1.5F 5.5V Radial Through Hole Supercapacitor Product overview: EEC-S5R5H155 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H155 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Double Layer, 1.5F, 5.5V, +80, -20%, Radial; Capacitance Panasonic - 96K9373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 1.5F, 5.5V, +80, -20%, Radial; Capacitance Panasonic
96K9373
Capacitor Double Layer, 1.5F, 5.5V, +80, -20%, Radial; Capacitance Panasonic 96K9373
CAPACITOR DOUBLE LAYER, 1.5F, 5.5V, +80, -20%, RADIAL; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Height:6.5mmRoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 1.5F, 5.5V, +80, -20%, RADIAL; Capacitance:1.5F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Height:6.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 61-EEC-S5R5H155 96K9373
Product Name Through-Hole 5.5V Capacitor Capacitor Double Layer, 1.5F, 5.5V, +80, -20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers