220mF 3.6V Radial Through Hole Capacitor, 50R ESR Product overview: EEC-RG0V224H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RG0V224H can be used for catalog matching and distributor lookup.
CAPACITOR DOUBLE LAYER, 0.22F, 3.6V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage Rating:3.6V; Capacitor Terminals:Radial Leaded; Product Range:RG Series; Capacitance Tolerance:+80%, -20%; Packaging:Each; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes
CAP 220MF -20% +80% 3.6V T/H
CAP 220MF -20% +80% 3.6V T/H
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-EEC-RG0V224H | 74R3388 | EEC-RG0V224H | EEC-RG0V224H |
| Product Name | Through-Hole 3.6V Capacitor | Capacitor Double Layer, 0.22F, 3.6V, +80,-20%, Radial; Capacitance Panasonic | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF | 220000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) |