1F 3.6V Radial Through Hole Capacitor, 20R ESR Product overview: EEC-RG0V105H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RG0V105H can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785118-EEC-RG0V105H
Series: RG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Termination: PC Pins
Package: Axial, Can - Horizontal
Capacitance: 1F
Tolerance: -20%, +80%
Lead Spacing: 0.787" (20.00mm)
ESR (Equivalent Series Resistance): 20 Ohm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Family Name: RG
Categories: Capacitors
Dimension: 0.748" Dia (19.00mm)
Height - Seated (Maximum): 0.256" (6.50mm)
Voltage Rating DC: 3.6V
Alternative Parts (Cross-Reference): EDLRG105H3R6C;
Introduction Date: July 27, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
CAP 1F -20% +80% 3.6V T/H
CAPACITOR DOUBLE LAYER, 1F, 3.6V, +80, -20%, RADIAL; Capacitance:1F; Voltage Rating:3.6V; Capacitor Terminals:Radial Leaded; Product Range:RG Series; Capacitance Tolerance:+80%, -20%; Packaging:Each; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-EEC-RG0V105H | 785118-EEC-RG0V105H | EEC-RG0V105H | 94M6984 |
| Product Name | Through-Hole 3.6V Capacitor | Electric Double Layer Capacitors, Supercaps - EEC-RG0V105H | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Double Layer, 1F, 3.6V, +80, -20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) |