Panasonic 5.5V Capacitor EEC-RF0H684

Description
680mF 5.5V Radial Aluminum Electrolytic Capacitor, 40R ESR Product overview: EEC-RF0H684 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RF0H684 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680mF 5.5V Radial Aluminum Electrolytic Capacitor, 40R ESR Product overview: EEC-RF0H684 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RF0H684 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Capacitor
61-EEC-RF0H684
5.5V Capacitor 61-EEC-RF0H684
680mF 5.5V Radial Aluminum Electrolytic Capacitor, 40R ESR Product overview: EEC-RF0H684 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RF0H684 can be used for catalog matching and distributor lookup.

680mF 5.5V Radial Aluminum Electrolytic Capacitor, 40R ESR Product overview: EEC-RF0H684 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RF0H684 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors, Supercaps - EEC-RF0H684 - 785117-EEC-RF0H684 - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - EEC-RF0H684
785117-EEC-RF0H684
Electric Double Layer Capacitors, Supercaps - EEC-RF0H684 785117-EEC-RF0H684
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785117-EEC-RF0H684 Series: RF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Termination: PC Pins Package: Radial, Can Capacitance: 680mF Tolerance: -20%, +80% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 40 Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Family Name: RF Categories: Capacitors Dimension: 0.846" Dia (21.50mm) Height - Seated (Maximum): 0.374" (9.50mm) Voltage Rating DC: 5.5V Alternative Parts (Cross-Reference): DH-5R5D684T; Introduction Date: July 27, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785117-EEC-RF0H684
Series: RF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Termination: PC Pins
Package: Radial, Can
Capacitance: 680mF
Tolerance: -20%, +80%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 40 Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Family Name: RF
Categories: Capacitors
Dimension: 0.846" Dia (21.50mm)
Height - Seated (Maximum): 0.374" (9.50mm)
Voltage Rating DC: 5.5V
Alternative Parts (Cross-Reference): DH-5R5D684T;
Introduction Date: July 27, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Double Layer, 0.68F, 5.5V, +80,-20%, Radial; Capacitance Panasonic - 94M6982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 0.68F, 5.5V, +80,-20%, Radial; Capacitance Panasonic
94M6982
Capacitor Double Layer, 0.68F, 5.5V, +80,-20%, Radial; Capacitance Panasonic 94M6982
CAPACITOR DOUBLE LAYER, 0.68F, 5.5V, +80,-20%, RADIAL; Capacitance:0.68F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 85°C; ESR:-; Height:9.5mmRoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 0.68F, 5.5V, +80,-20%, RADIAL; Capacitance:0.68F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 85°C; ESR:-; Height:9.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-RF0H684 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-RF0H684
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-RF0H684
CAP 680MF -20% +80% 5.5V T/H

CAP 680MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-EEC-RF0H684 785117-EEC-RF0H684 94M6982 EEC-RF0H684
Product Name 5.5V Capacitor Electric Double Layer Capacitors, Supercaps - EEC-RF0H684 Capacitor Double Layer, 0.68F, 5.5V, +80,-20%, Radial; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680000 microF 680000 microF 680000 microF 680000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers