Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-LF0H105

Description
CAPACITOR 1F -20% +80% 5.5V T/H
Datasheet
Description
CAPACITOR 1F -20% +80% 5.5V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-LF0H105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-LF0H105
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-LF0H105
CAPACITOR 1F -20% +80% 5.5V T/H

CAPACITOR 1F -20% +80% 5.5V T/H

Supplier's Site
Double Layer Cap, 1F, 5.5V, Rad; Capacitance Panasonic - 72AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 1F, 5.5V, Rad; Capacitance Panasonic
72AC4830
Double Layer Cap, 1F, 5.5V, Rad; Capacitance Panasonic 72AC4830
DOUBLE LAYER CAP, 1F, 5.5V, RAD; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:6000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:20ohm RoHS Compliant: Yes

DOUBLE LAYER CAP, 1F, 5.5V, RAD; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:6000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:20ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEC-LF0H105 72AC4830
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 1F, 5.5V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers